NXP Semiconductors Power Management - Specialized MC34VR500V7ES

Description
QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Description
QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34VR500V7ES is a multi-output DC/DC regulator designed for the QorIQ LS1/T1 family of communication processors. It features four buck converters with current ratings of 4.5 A, 2.0 A, 2.5 A, and 1.0 A, along with five general-purpose linear regulators. This device supports DDR termination reference voltages for DDR3L and DDR4 memory, and it includes programmable low-power modes. Control of all regulators is facilitated through an I²C interface, and it incorporates power control logic with processor interface and event detection capabilities. This regulator is suitable for various applications, including Internet of Things (IoT) gateways, mobile wireless routers, multi-function printers, network-attached storage, and automatic teller machines. The MC34VR500V7ES operates within a temperature range of -40 °C to +105 °C and is packaged in a 56 QFN-EP (8x8 mm) format.

Datasheet Summary
Powered by GS/AI

The MC34VR500V7ES is a multi-output DC/DC regulator designed for the QorIQ LS1/T1 family of communication processors. It features four buck converters with current ratings of 4.5 A, 2.0 A, 2.5 A, and 1.0 A, along with five general-purpose linear regulators. This device supports DDR termination reference voltages for DDR3L and DDR4 memory, and it includes programmable low-power modes. Control of all regulators is facilitated through an I²C interface, and it incorporates power control logic with processor interface and event detection capabilities. This regulator is suitable for various applications, including Internet of Things (IoT) gateways, mobile wireless routers, multi-function printers, network-attached storage, and automatic teller machines. The MC34VR500V7ES operates within a temperature range of -40 °C to +105 °C and is packaged in a 56 QFN-EP (8x8 mm) format.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC34VR500V7ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34VR500V7ES
Power Management - Specialized MC34VR500V7ES
QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)

QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC34VR500V7ES
Product Name Power Management - Specialized
Type 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details