onsemi Voltage Regulators - Linear MC78FC30HT1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78FC30HT1 is a micropower linear voltage regulator designed for applications requiring a stable output voltage with low power consumption. It features an ultra-low quiescent current of 1.1 µA and a dropout voltage of 100 mV at 10 mA, making it suitable for battery-powered devices. The regulator can deliver an output current of up to 120 mA and operates within a wide input voltage range of 2.0 V to 10 V. It provides excellent line regulation of 0.1% and high accuracy output voltage of ±2.5%. The device is housed in a compact SOT-89 surface mount package and is Pb-free, aligning with modern environmental standards. This regulator is particularly well-suited for video instruments and handheld communication equipment.

Datasheet Summary
Powered by GS/AI

The MC78FC30HT1 is a micropower linear voltage regulator designed for applications requiring a stable output voltage with low power consumption. It features an ultra-low quiescent current of 1.1 µA and a dropout voltage of 100 mV at 10 mA, making it suitable for battery-powered devices. The regulator can deliver an output current of up to 120 mA and operates within a wide input voltage range of 2.0 V to 10 V. It provides excellent line regulation of 0.1% and high accuracy output voltage of ±2.5%. The device is housed in a compact SOT-89 surface mount package and is Pb-free, aligning with modern environmental standards. This regulator is particularly well-suited for video instruments and handheld communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC78FC30HT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC78FC30HT1
Voltage Regulators - Linear MC78FC30HT1
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC78FC30HT1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details