Quarktwin Technology Ltd. Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 70 77
Product Name Notes
Boost Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-8A
Boost Switching Regulator IC Positive Adjustable 10V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 12V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 14V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 16V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 18V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 8V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost, Buck Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 6.66V, -4.61V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 7.48V, -5.44V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.22V, - 6.18V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.91V, -6.87V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck, Buck-Boost Switching Regulator IC Positive Fixed 0.9V, 1.5V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 0.9V, 1.8V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 0.9V, 1.8V, 3.3V, 0.9V 4 Output 2A, 1.2A, 600mA, 2A 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1.1V, 1.5V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1.2V, 1.8V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1.2V, 1.8V, 3.3V, 1.2V 4 Output 2A, 1.2A, 600mA, 2A 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1V, 1.2V, 1.5V, 3.3V 4 Output 2A, 1.2A, 600mA, 2A 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1V, 1.5V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1V, 1.8V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) (5), Linear (LDO) (1) 48-QFP (7x7)
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
PMIC - Voltage Regulators - Linear Switching Output
Regulator Output DC-DC Controller IC 48-QFP (7x7)
Regulator Output DC-DC Controller IC

<< Prev Next >>