IC REG BOOST ADJ 300MA 8SSOP
Boost Switching Regulator IC Positive Adjustable 10V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 300MA 8SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8330A22FS-T2-G | S-8330A22FS-T2-G | S-8330A22FS-T2-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.3000 amps | 0.3000 amps | |
| fsw | 180 kHz | 180 kHz | 180 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 8-LSSOP (0.173\", 4.40mm Width) | SSOP |