Quarktwin Technology Ltd. Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 77
Product Name Notes
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-3
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3
Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.1V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 2.6V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3.7V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 5.05V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 5.8V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 6.5V 1 Output 300mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753

<< Prev Next >>