Quarktwin Technology Ltd. Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43 50 60 70 77
Product Name Notes
Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0)
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-3
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 900mA (Switch) 6-SMD, Flat Leads
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 900mA (Switch) SOT-23-6
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-TSSOP

<< Prev Next >>