Boost Switching Regulator IC Positive Adjustable 8V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 300MA 8SSOP
IC REG BOOST ADJ 300MA 8SSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8331A20FS-T2-G | S-8331A20FS-T2-G | S-8331A20FS-T2-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 8-LSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 8 to 20 volts | 8 volts |