Colson Caster Corporation Rigid Plate Caster NFC-25111

Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 3.625 inL x 2.500 inW Plate Caster has a 1.125 in wide, 2.500 in diameter Rockite wheel. Suitable for loads up to 200 lbs.
Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 3.625 inL x 2.500 inW Plate Caster has a 1.125 in wide, 2.500 in diameter Rockite wheel. Suitable for loads up to 200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rigid Plate Caster - NFC-25111 - Reid Supply
Norton Shores, MI, United States
Rigid Plate Caster
NFC-25111
Rigid Plate Caster NFC-25111
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 3.625 inL x 2.500 inW Plate Caster has a 1.125 in wide, 2.500 in diameter Rockite wheel. Suitable for loads up to 200 lbs.

Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.


. Rigid 3.625 inL x 2.500 inW Plate Caster has a 1.125 in wide, 2.500 in diameter Rockite wheel. Suitable for loads up to 200 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number NFC-25111
Product Name Rigid Plate Caster
Caster Type Rigid Plate Caster
Wheel Type Rockite
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details