Sunnex Mounts Leveling Caster SX-300P

Description
Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 2.875 x 2.875 Plate Leveling Caster allows for precision hand leveling up to a height of .390 in.
Description
Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 2.875 x 2.875 Plate Leveling Caster allows for precision hand leveling up to a height of .390 in.

Suppliers

Company
Product
Description
Supplier Links
Norton Shores, MI, United States
Leveling Caster
SX-300P
Leveling Caster SX-300P
Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 2.875 x 2.875 Plate Leveling Caster allows for precision hand leveling up to a height of .390 in.

Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.


. 2.875 x 2.875 Plate Leveling Caster allows for precision hand leveling up to a height of .390 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number SX-300P
Product Name Leveling Caster
Caster Type Leveling Caster
Wheel Type Nylon
Maximum Load 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 2304833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details