E.R. Wagner Mfg. Co. Threaded Stem Swivel Caster Without Brake WC-133

Description
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth movement. . Steel Threaded Stem Swivel Caster has a 1.250 in wide wheel for use where a full 360 degree swivel is required.
Description
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth movement. . Steel Threaded Stem Swivel Caster has a 1.250 in wide wheel for use where a full 360 degree swivel is required.

Suppliers

Company
Product
Description
Supplier Links
Threaded Stem Swivel Caster Without Brake - WC-133 - Reid Supply
Norton Shores, MI, United States
Threaded Stem Swivel Caster Without Brake
WC-133
Threaded Stem Swivel Caster Without Brake WC-133
Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth movement. . Steel Threaded Stem Swivel Caster has a 1.250 in wide wheel for use where a full 360 degree swivel is required.

Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth movement.


. Steel Threaded Stem Swivel Caster has a 1.250 in wide wheel for use where a full 360 degree swivel is required.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number WC-133
Product Name Threaded Stem Swivel Caster Without Brake
Caster Type Swivel Plate Caster; Stem Caster
Wheel Type Polyolefin
Features Threaded Stem
Maximum Load 210 lbs (95.24 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 149266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details