Colson Caster Corporation Rigid Plate Caster 1318736

Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 4.500 inL x 4.000 inW Plate Caster has a 2.00 in wide, 8.00 in diameter Rubber wheel. Suitable for loads up to 600 lbs.
Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 4.500 inL x 4.000 inW Plate Caster has a 2.00 in wide, 8.00 in diameter Rubber wheel. Suitable for loads up to 600 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rigid Plate Caster - 1318736 - Reid Supply
Norton Shores, MI, United States
Rigid Plate Caster
1318736
Rigid Plate Caster 1318736
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 4.500 inL x 4.000 inW Plate Caster has a 2.00 in wide, 8.00 in diameter Rubber wheel. Suitable for loads up to 600 lbs.

Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.


. Rigid 4.500 inL x 4.000 inW Plate Caster has a 2.00 in wide, 8.00 in diameter Rubber wheel. Suitable for loads up to 600 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number 1318736
Product Name Rigid Plate Caster
Caster Type Rigid Plate Caster
Wheel Type Rubber
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-200L - JS315-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details