Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth movement.
. Steel Threaded Stem Swivel Caster has a 1.0000 in wide wheel for use where a full 360 degree swivel is required.
| Reid Supply | |
|---|---|
| Product Category | Casters |
| Product Number | WC-116 |
| Product Name | Threaded Stem Swivel Caster Without Brake |
| Caster Type | Swivel Plate Caster; Stem Caster |
| Wheel Type | Polyolefin |
| Features | Threaded Stem |
| Maximum Load | 140 lbs (63.49 kg) |