E.R. Wagner Mfg. Co. Swivel Plate Caster WC-290

Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel 2.620 x 3.000 in Plate Caster has 2.620 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.
Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel 2.620 x 3.000 in Plate Caster has 2.620 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Suppliers

Company
Product
Description
Supplier Links
Swivel Plate Caster - WC-290 - Reid Supply
Norton Shores, MI, United States
Swivel Plate Caster
WC-290
Swivel Plate Caster WC-290
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel 2.620 x 3.000 in Plate Caster has 2.620 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.


. Swivel 2.620 x 3.000 in Plate Caster has 2.620 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number WC-290
Product Name Swivel Plate Caster
Caster Type Swivel Plate Caster
Wheel Type Phenolic; Phenolic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 149254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details