Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.
. Rigid 4.625 inL x 3.750 inW Plate Caster has a 2.000 in wide, 5.000 in diameter K-wheel wheel. Suitable for loads up to 900 lbs.
| Reid Supply | |
|---|---|
| Product Category | Casters |
| Product Number | NFC-27046 |
| Product Name | Rigid Plate Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | K-wheel |
| Maximum Load | 900 lbs (408 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 2 inch (50.8 mm) |