Stem casters have a rod that screws into a threaded hole or inserts into a socket.
. Polypropylene Friction Ring Swivel Caster with Brake has a 1.8125 in wide wheel for use where a full 360 degree swivel is required.
| Reid Supply | |
|---|---|
| Product Category | Casters |
| Product Number | WC-T501-55 |
| Product Name | Swivel Caster |
| Caster Type | Swivel Plate Caster; Stem Caster |
| Wheel Type | Polypropylene |
| Features | Brake |
| Maximum Load | 75 lbs (34.01 kg) |