E.R. Wagner Mfg. Co. Swivel Plate Caster WC-91

Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel 1.750 x 3.000 in Plate Caster has 1.750 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.
Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel 1.750 x 3.000 in Plate Caster has 1.750 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Suppliers

Company
Product
Description
Supplier Links
Swivel Plate Caster - WC-91 - Reid Supply
Norton Shores, MI, United States
Swivel Plate Caster
WC-91
Swivel Plate Caster WC-91
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel 1.750 x 3.000 in Plate Caster has 1.750 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.


. Swivel 1.750 x 3.000 in Plate Caster has 1.750 inL x 3.000 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number WC-91
Product Name Swivel Plate Caster
Caster Type Swivel Plate Caster
Wheel Type Hard Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details
Castor Wheels - 2304849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details