E.R. Wagner Mfg. Co. Swivel Plate Caster WC-356

Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel w/Brake 2.750 x 3.750 in Plate Caster has 3.000 inL x 1.750 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.
Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel w/Brake 2.750 x 3.750 in Plate Caster has 3.000 inL x 1.750 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Suppliers

Company
Product
Description
Supplier Links
Swivel Plate Caster - WC-356 - Reid Supply
Norton Shores, MI, United States
Swivel Plate Caster
WC-356
Swivel Plate Caster WC-356
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Swivel w/Brake 2.750 x 3.750 in Plate Caster has 3.000 inL x 1.750 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.


. Swivel w/Brake 2.750 x 3.750 in Plate Caster has 3.000 inL x 1.750 inW mounting hole spacing for easy and secure installation where 360 degree rotation is required.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number WC-356
Product Name Swivel Plate Caster
Caster Type Swivel Plate Caster
Wheel Type Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER THREADED BOLT W/ STOP - GX-50-N12S - GX-50-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2535744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details