Sunnex Mounts Leveling Caster SX-600P

Description
Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 3.563 x 3.563 in Plate Leveling Caster allows for precision hand leveling up to a height of .590 in.
Description
Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 3.563 x 3.563 in Plate Leveling Caster allows for precision hand leveling up to a height of .590 in.

Suppliers

Company
Product
Description
Supplier Links
Norton Shores, MI, United States
Leveling Caster
SX-600P
Leveling Caster SX-600P
Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 3.563 x 3.563 in Plate Leveling Caster allows for precision hand leveling up to a height of .590 in.

Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.


. 3.563 x 3.563 in Plate Leveling Caster allows for precision hand leveling up to a height of .590 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number SX-600P
Product Name Leveling Caster
Caster Type Leveling Caster
Wheel Type Nylon
Maximum Load 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details