E.R. Wagner Mfg. Co. Rigid Plate Caster WC-297

Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 4.625 inL x 3.750 inW Plate Caster has a 1.500 in wide, 6.000 in diameter Phenolic wheel. Suitable for loads up to 450 lbs.
Description
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 4.625 inL x 3.750 inW Plate Caster has a 1.500 in wide, 6.000 in diameter Phenolic wheel. Suitable for loads up to 450 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rigid Plate Caster - WC-297 - Reid Supply
Norton Shores, MI, United States
Rigid Plate Caster
WC-297
Rigid Plate Caster WC-297
Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged. . Rigid 4.625 inL x 3.750 inW Plate Caster has a 1.500 in wide, 6.000 in diameter Phenolic wheel. Suitable for loads up to 450 lbs.

Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Swivel Plate Casters without Brakes can be used as a general purpose caster where full 360 degree rotation is required. The mounting plate has bolt holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake allows for a full stop when engaged.


. Rigid 4.625 inL x 3.750 inW Plate Caster has a 1.500 in wide, 6.000 in diameter Phenolic wheel. Suitable for loads up to 450 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Casters
Product Number WC-297
Product Name Rigid Plate Caster
Caster Type Rigid Plate Caster
Wheel Type Phenolic; Phenolic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - HG-75PB - HG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 719 lbs (326 kg)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details