Ventilating valve type 595 PVC-U with solvent cement sockets, designed for easy installation and removal, featuring a compact installation length and a spring HALAR coated for corrosion resistance. For DN110, the valve has a nominal pressure of 16 bar, a total length of 320 mm, and a wall thickness of 64 mm. The protection cap is made of POM. The valve is intended for use in PVC-U piping systems with metric dimensions.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595010 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |