Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595012

Description
With solvent cement sockets metric
Request a Quote
Description
With solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161595012 is a ventilating valve for PVC-U piping with solvent cement sockets, designed for easy installation and removal. It has a nominal diameter of 20 mm, a pressure rating of 16 bar, and an installation length of 124 mm. The valve includes a spring with HALAR coating and a protection cap made of PP-GF. The body material is PVC-U, and it is compatible with EPDM and FKM seals.

Datasheet Summary
Powered by GS/AI

The 161595012 is a ventilating valve for PVC-U piping with solvent cement sockets, designed for easy installation and removal. It has a nominal diameter of 20 mm, a pressure rating of 16 bar, and an installation length of 124 mm. The valve includes a spring with HALAR coating and a protection cap made of PP-GF. The body material is PVC-U, and it is compatible with EPDM and FKM seals.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 - 161595012 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
161595012
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595012
With solvent cement sockets metric

With solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161595012
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517934 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375815 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305499 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details