Ventilating and bleed valve Type 591 PVC-U with solvent cement sockets conforming to ASTM and one NPT threaded end, designed for easy installation and removal with a compact length. The 161591113 variant has a nominal bore of DN25, NPT 1-inch thread, and measures 58mm in installation length and 137mm in total length. The protection cap is made of PP-GF, the floater of PP-H, and the valve is rated for 16 bar pressure with EPDM and FKM seals.
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161591113 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |