Ventilating valve type 595 PVC-U with solvent cement sockets in Inch BS, designed for easy installation and removal, features a compact installation length of 124 mm, a maximum pressure rating of 16 bar, and an EPDM seal code 161 595 072. The valve has a nominal diameter of 15 mm (1/2 inch) and a total length of 124 mm, with a protection cap made of PP-GF. The spring is HALAR coated and suitable for use with corresponding PVC-U piping systems.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595072 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |