The 161591077 is a ventilating and bleed valve of type 591 PVC-U with solvent cement sockets complying with Inch BS standards, designed for easy installation and removal. It features a compact installation length of 229 mm and a nominal diameter of DN65. The valve is rated for a maximum pressure of 16 bar and uses an FKM seal. The protection cap is made of POM, and the floater is made of PP-H.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161591077 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |