The 161595044 is a ventilating valve in the 595 PVC-U series, designed for use with solvent cement spigots and rated for 16 bar pressure with DN32 and PN32 dimensions. It features an installation length of 172 mm, a wall thickness of 22 mm, and a protection cap made of PP-GF. The valve includes a HALAR-coated spring and is compatible with EPDM and FKM sealing materials. The part is designed for easy installation and removal with a compact form factor.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595044 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |