Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 161591096

Description
With IR welding spigots
Request a Quote
Description
With IR welding spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR PVC-U ventilating and bleed valve type 591 with IR welding spigots, part number 161591096, is designed for pipe diameters of 50 mm, with a nominal pressure rating of 16 bar and SDR 13.6. It features a protection cap made of POM, a floater made of PP-H, and an installation length of 213 mm. The valve is compatible with EPDM and FKM sealing materials and supports nominal diameters up to DN50 with PP-GF caps, though this variant uses POM. The unit is compact and engineered for easy installation and removal.

Datasheet Summary
Powered by GS/AI

The IR PVC-U ventilating and bleed valve type 591 with IR welding spigots, part number 161591096, is designed for pipe diameters of 50 mm, with a nominal pressure rating of 16 bar and SDR 13.6. It features a protection cap made of POM, a floater made of PP-H, and an installation length of 213 mm. The valve is compatible with EPDM and FKM sealing materials and supports nominal diameters up to DN50 with PP-GF caps, though this variant uses POM. The unit is compact and engineered for easy installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 - 161591096 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591
161591096
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 161591096
With IR welding spigots

With IR welding spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161591096
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546209 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.18 inch (157.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.62 inch (92.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543094 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305347 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details