The 161595017 is a ventilating valve in the 595 PVC-U series, designed for use with solvent cement sockets and rated for a maximum pressure of 16 bar. It has a nominal diameter of 63 mm and an installation length of 229 mm, with a wall thickness of 38 mm. The valve features a spring coated with HALAR and includes a protection cap made of POM. The design enables easy installation and removal with a compact footprint.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595017 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |