Ventilating and bleed valve Type 591 PVC-U for use with solvent cement sockets per ASTM, featuring one NPT threaded end. The valve has a 75 mm inlet diameter, 65 mm nominal pipe size, and 2.5-inch NPT thread. It is rated for 16 bar pressure and uses FKM elastomer (code 161591118). The device includes a protection cap made of POM and a floater of PP-H, with an installation length of 258 mm and wall thickness of 45 mm. Designed for easy installation and removal with a compact profile.
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161591108 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |