Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595142

Description
With IR welding spigots
Request a Quote
Description
With IR welding spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR PVC-U ventilating valve type 595 with part number 161595142 is a 20 mm bore valve designed for easy installation and removal, featuring IR welding spigots and a compact installation length of 142 mm. It has a maximum operating pressure of 16 bar, uses an EPDM seal with design code 161, and is rated for SDR 9.0. The protection cap is made of PP-GF, and the spring is HALAR coated. The valve is sized for 1/2 inch piping.

Datasheet Summary
Powered by GS/AI

The IR PVC-U ventilating valve type 595 with part number 161595142 is a 20 mm bore valve designed for easy installation and removal, featuring IR welding spigots and a compact installation length of 142 mm. It has a maximum operating pressure of 16 bar, uses an EPDM seal with design code 161, and is rated for SDR 9.0. The protection cap is made of PP-GF, and the spring is HALAR coated. The valve is sized for 1/2 inch piping.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 - 161595142 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
161595142
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595142
With IR welding spigots

With IR welding spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161595142
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514063 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details