The 161595013 is a venting valve for PVC-U piping with solvent cement sockets, designed for easy installation and removal. It has a nominal diameter of 25 mm, a pressure rating of 16 bar, and an installation length of 142 mm. The valve body is made of PVC-U, with a protection cap of PP-GF and a HALAR-coated spring. The product is compact and compatible with metric piping systems.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595013 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |