Ventilating and bleed valve Type 591 PVC-U for metric solvent cement sockets, with a nominal diameter of 32 mm and pressure rating of 16 bar, featuring an installation length of 157 mm and a wall thickness of 22 mm. The protection cap is made of PP-GF, and the floater is made of PP-H. Designed for easy installation and removal with a compact profile.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161591004 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |