Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 161591095

Description
With IR welding spigots
Request a Quote
Description
With IR welding spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161591095 is a PVC-U ventilating and bleed valve with IR welding spigots, designed for easy installation and removal, featuring a compact installation length. It has a nominal diameter of 32 mm, a pressure rating of 16 bar, and an SDR of 13.6. The valve includes a protection cap made of POM and a floater made of PP-H. The installation length is 191 mm, and the connection size is 1 1/4 inches. The valve is equipped with an FKM sealing material.

Datasheet Summary
Powered by GS/AI

The 161591095 is a PVC-U ventilating and bleed valve with IR welding spigots, designed for easy installation and removal, featuring a compact installation length. It has a nominal diameter of 32 mm, a pressure rating of 16 bar, and an SDR of 13.6. The valve includes a protection cap made of POM and a floater made of PP-H. The installation length is 191 mm, and the connection size is 1 1/4 inches. The valve is equipped with an FKM sealing material.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 - 161591095 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591
161591095
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 161591095
With IR welding spigots

With IR welding spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161591095
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305397 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546111 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 8.03 inch (204.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317039 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details