Ventilating valve model 161 595 014 for PVC-U piping with solvent cement sockets, designed for easy installation and removal, has a nominal diameter of 32 mm, a pressure rating of 16 bar, a total length of 157 mm, and a wall thickness of 22 mm. The protection cap is made of PP-GF, and the spring is HALAR coated. Compact installation length.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595014 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |