Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 161591010

Description
With solvent cement sockets metric
Request a Quote
Description
With solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ventilating and bleed valve Type 591 PVC-U with solvent cement sockets, designed for easy installation and removal, has a nominal diameter of 110 mm, a pressure rating of 16 bar, an installation length of 350 mm, and a wall thickness of 64 mm. The protection cap is made of POM, and the floater is made of PP-H.

Datasheet Summary
Powered by GS/AI

Ventilating and bleed valve Type 591 PVC-U with solvent cement sockets, designed for easy installation and removal, has a nominal diameter of 110 mm, a pressure rating of 16 bar, an installation length of 350 mm, and a wall thickness of 64 mm. The protection cap is made of POM, and the floater is made of PP-H.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 - 161591010 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591
161591010
Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 161591010
With solvent cement sockets metric

With solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161591010
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369047 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375802 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369086 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details