Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595079

Description
With solvent cement sockets Inch BS
Request a Quote
Description
With solvent cement sockets Inch BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161595079 is a venting valve in the 595 PVC-U series with solvent cement sockets compliant with Inch BS standards, designed for easy installation and removal with a compact installation length. It has a nominal diameter of 80 mm (3 inch), a pressure rating of 16 bar, and uses an FKM sealing material. The valve features a spring with HALAR coating and a protection cap made of POM. The installation length is 277 mm.

Datasheet Summary
Powered by GS/AI

The 161595079 is a venting valve in the 595 PVC-U series with solvent cement sockets compliant with Inch BS standards, designed for easy installation and removal with a compact installation length. It has a nominal diameter of 80 mm (3 inch), a pressure rating of 16 bar, and uses an FKM sealing material. The valve features a spring with HALAR coating and a protection cap made of POM. The installation length is 277 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 - 161595079 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
161595079
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595079
With solvent cement sockets Inch BS

With solvent cement sockets Inch BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161595079
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514837 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305799 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305399 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details