The DIASTAR Six PVC-U diaphragm valve is a fail-safe-to-close valve with threaded Rc unions, designed for industrial fluid control with a double flow rate over its predecessor and a single housing nut for simplified assembly. This model features a rotating air connection at 90-degree intervals, short overall length, and is available in PN16 configuration. The part number 161614915 corresponds to the 40 mm port size variant with a kv-value of 759 l/min at Δp=1 bar, EPDM diaphragm, and a weight of 2.072 kg. Physical dimensions include a D of 120 mm, H of 173 mm, and L of 192 mm, with M6 thread and 140 mm lift. All units use identical sealing and actuation design across the series.
FC (Fail safe to close) Unions with threaded sockets Rc
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614915 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |