Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595063

Description
With solvent cement sockets Inch BS
Request a Quote
Description
With solvent cement sockets Inch BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161595063 is a venting valve for PVC-U piping with solvent cement sockets compliant with British Standard inch dimensions, rated for 16 bar pressure. It has a nominal diameter of 20 mm (3/4 inch), an installation length of 142 mm, and a total height of 21 mm. The valve includes a protection cap made of PP-GF and a spring coated with HALAR. It is designed for easy installation and removal with a compact form factor.

Datasheet Summary
Powered by GS/AI

The 161595063 is a venting valve for PVC-U piping with solvent cement sockets compliant with British Standard inch dimensions, rated for 16 bar pressure. It has a nominal diameter of 20 mm (3/4 inch), an installation length of 142 mm, and a total height of 21 mm. The valve includes a protection cap made of PP-GF and a spring coated with HALAR. It is designed for easy installation and removal with a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 - 161595063 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
161595063
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595063
With solvent cement sockets Inch BS

With solvent cement sockets Inch BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161595063
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546411 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 8.03 inch (204.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514666 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514836 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details