The 161595108 is a ventilating valve in the 595 PVC-U series, featuring solvent cement sockets compliant with ASTM standards and one NPT-threaded end. It has a nominal diameter of 75 mm, a 2 1/2 inch NPT threaded connection, and a pressure rating of 16 bar. The valve includes an EPDM seal and a HALAR-coated spring, with an installation length of 258 mm and a total height of 45 mm. The protection cap is made of POM. The design enables easy installation and removal with a compact form factor.
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595108 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |