Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595075

Description
With solvent cement sockets Inch BS
Request a Quote
Description
With solvent cement sockets Inch BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161595075 is a venting valve in the 595 PVC-U series, designed for installation with solvent cement sockets conforming to Inch BS standards. It has a nominal diameter of 40 mm (1 1/4 inch), a pressure rating of 16 bar, and an installation length of 179 mm. The valve features a spring with HALAR coating and a protection cap made of POM. The compact design enables easy installation and removal.

Datasheet Summary
Powered by GS/AI

The 161595075 is a venting valve in the 595 PVC-U series, designed for installation with solvent cement sockets conforming to Inch BS standards. It has a nominal diameter of 40 mm (1 1/4 inch), a pressure rating of 16 bar, and an installation length of 179 mm. The valve features a spring with HALAR coating and a protection cap made of POM. The compact design enables easy installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 - 161595075 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
161595075
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595075
With solvent cement sockets Inch BS

With solvent cement sockets Inch BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161595075
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305950 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.97 inch (100.90 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546212 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 9.25 inch (235.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050034 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.92 inch (125.00 mm)
Connection Description Socket
View Details