Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595049

Description
With solvent cement spigots metric
Request a Quote
Description
With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161595049 is a ventilating valve for PVC-U piping systems with solvent cement spigots, designed for easy installation and removal in metric sizes. It has a pipe diameter of 90 mm, a nominal pressure rating of 16 bar, and an installation length of 300 mm. The valve includes a spring with HALAR coating and a protection cap made of POM. The valve is compatible with EPDM and FKM seals as specified for the 595 series.

Datasheet Summary
Powered by GS/AI

The 161595049 is a ventilating valve for PVC-U piping systems with solvent cement spigots, designed for easy installation and removal in metric sizes. It has a pipe diameter of 90 mm, a nominal pressure rating of 16 bar, and an installation length of 300 mm. The valve includes a spring with HALAR coating and a protection cap made of POM. The valve is compatible with EPDM and FKM seals as specified for the 595 series.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 - 161595049 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
161595049
Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 161595049
With solvent cement spigots metric

With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161595049
Product Name Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595
Valve Type Venting/Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305407 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details