The 161595110 is a venting valve for PVC-U piping systems, featuring solvent cement sockets compliant with ASTM standards and one NPT-threaded end. It has a nominal diameter of 110 mm, a thread size of 4 inches, and a pressure rating of 16 bar. The valve includes an EPDM-sealed spring and is designed for compact installation with a total length of 320 mm. The protection cap is made of POM for sizes DN65-100.
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161595110 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |