Autec Power Inc. SP Series "The Sparrow" Industrial SP100-1361

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP100-1361
SP Series "The Sparrow" Industrial SP100-1361
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP100-1361
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details