Autec Power Inc. SPDCV Series "The Tile" Industrial SPDCV025-048-11202

Description
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.
Description
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

Suppliers

Company
Product
Description
Supplier Links
SPDCV Series
Frisco, TX, United States
SPDCV Series "The Tile" Industrial
SPDCV025-048-11202
SPDCV Series "The Tile" Industrial SPDCV025-048-11202
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPDCV025-048-11202
Product Name SPDCV Series "The Tile" Industrial
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details