Autec Power Inc. SP Series "The Sparrow" Industrial SP60-1241

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP60-1241
SP Series "The Sparrow" Industrial SP60-1241
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP60-1241
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details