Autec Power Inc. SP Series "The Sparrow" Industrial SP45-1361

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Datasheet Summary
Powered by GS/AI

The SP45-1361 from Autec Power Inc. is an open-frame industrial power supply designed for a wide range of applications, including network systems and industrial equipment. It operates with an input voltage range of 90-264Vac and provides an output power of 48.6W at a voltage of 36V, with a maximum output current of 1.35A. The unit features an efficiency rating of 83% and includes multiple protection mechanisms such as overvoltage, short circuit, brown-out, and overload protection. It has a compact form factor of 2"x4" and is certified by UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards. The operating temperature range is from 0 to 50 degrees Celsius, making it suitable for various environments.

Datasheet Summary
Powered by GS/AI

The SP45-1361 from Autec Power Inc. is an open-frame industrial power supply designed for a wide range of applications, including network systems and industrial equipment. It operates with an input voltage range of 90-264Vac and provides an output power of 48.6W at a voltage of 36V, with a maximum output current of 1.35A. The unit features an efficiency rating of 83% and includes multiple protection mechanisms such as overvoltage, short circuit, brown-out, and overload protection. It has a compact form factor of 2"x4" and is certified by UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards. The operating temperature range is from 0 to 50 degrees Celsius, making it suitable for various environments.

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP45-1361
SP Series "The Sparrow" Industrial SP45-1361
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP45-1361
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / DCDC Bidirectional - tps-dm570t1512kif-27873 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 800 amps
DC Output Voltage 513.0 to 580.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details