Autec Power Inc. SP Series "The Sparrow" Industrial SP45-1031

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Datasheet Summary
Powered by GS/AI

The SP45-1031 from Autec Power Inc. is an open-frame industrial power supply designed for a wide range of applications, including network systems and industrial equipment. It operates with an input voltage range of 90-264Vac and provides a single output of 3.3V at a maximum current of 6A, delivering a total output power of 19.8W. The unit features an efficiency rating of 69% and includes multiple protection mechanisms such as over voltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. The power supply is compact, with dimensions of 2,Äù x 4,Äù x 1.02,Äù, making it suitable for space-constrained environments. It is certified by UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards.

Datasheet Summary
Powered by GS/AI

The SP45-1031 from Autec Power Inc. is an open-frame industrial power supply designed for a wide range of applications, including network systems and industrial equipment. It operates with an input voltage range of 90-264Vac and provides a single output of 3.3V at a maximum current of 6A, delivering a total output power of 19.8W. The unit features an efficiency rating of 69% and includes multiple protection mechanisms such as over voltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. The power supply is compact, with dimensions of 2,Äù x 4,Äù x 1.02,Äù, making it suitable for space-constrained environments. It is certified by UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards.

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP45-1031
SP Series "The Sparrow" Industrial SP45-1031
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP45-1031
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - CBI243A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details