Autec Power Inc. SPDCV Series "The Tile" Industrial SPDCV050-110-14801

Description
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.
Description
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

Suppliers

Company
Product
Description
Supplier Links
SPDCV Series
Frisco, TX, United States
SPDCV Series "The Tile" Industrial
SPDCV050-110-14801
SPDCV Series "The Tile" Industrial SPDCV050-110-14801
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPDCV050-110-14801
Product Name SPDCV Series "The Tile" Industrial
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details