The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the Linear is available in power ratings of 025W, 030W, 035W, 040W, 050W, 055W, 075W, 100W, and 150W and features a programmable output current. This UL Listed, Class P, Type HL, UL Class 2 unit is available in casing designs of linear or metal. Options available include near field communication programmable, dimming of 0–10V, and dim-to-off. The Linear is suitable for indoor lighting applications.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWCP055S180SS-20 |
| Product Name | LXWCP Series "The Linear" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor |
| Regulatory Compliance | UL Listed, Class P, Type HL, UL Class 2 |