The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the Arctic comes in power ratings of 350W, 400W, 500W, 600W, and 700W. The unit comes in Full Brick form factor and is equipped with Input-output Isolation of 1500Vdc and High Power Density and is available in PCB Board In-line Type Installation.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | MPUDC400-048-1281 |
| Product Name | MPUDC Series "The Arctic" Specialty High Power |
| Type | DC-DC Converter |