Constant current LED driver "The Lilly" has some amazing dimming features including 0-10v, triac and Autecs own dual dimming technology. Perfect for dry and damp indoor and outdoor use. This LED driver has a power output rating of 100 or 150 watts. An aluminum housing makes it a durable option for an output range of 4200-12500Ma at 12 or 24 volts.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LYLVD100S012ST |
| Product Name | LYLVD Series “The Lilly” LED Driver |
| Type | Lighting Inverter |
| Applications | Dry and Damp locations Indoor and Outdoor |
| Regulatory Compliance | UL Listed |
| DC Output Voltage | 12.0 to 24.0 volts |